Alpha Wire Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire 3586/60 MC005

Description
TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm
Datasheet
Description
TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire - 04F6006 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire
04F6006
Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire 04F6006
TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm

TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6006
Product Name Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details