Alpha Wire Cable, Flat Ribbon, 10 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded 3583/10 MC005

Description
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
Datasheet
Description
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat Ribbon, 10 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded - 70216279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 10 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded
70216279
Cable, Flat Ribbon, 10 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded 70216279
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.

0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.

Supplier's Site
Cable, Ribbon/flat, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 03F2279 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ribbon/flat, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
03F2279
Cable, Ribbon/flat, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 03F2279
CABLE, RIBBON/FLAT, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Impedance:105ohmRoHS Compliant: Yes

CABLE, RIBBON/FLAT, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Impedance:105ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70216279 03F2279
Product Name Cable, Flat Ribbon, 10 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded Cable, Ribbon/flat, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details