Alpha Wire Flat Ribbon Cables 3580/24 SL005

Description
"Flat Ribbon Cable Gray 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3580/24SL005-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3580/24SL005-ND
Flat Ribbon Cables 3580/24SL005-ND
"Flat Ribbon Cable Gray 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire - 37F3717 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire
37F3717
Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire 37F3717
FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:24Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat Ribbon, 24 Conductor, 28AWG, Stranded, PVC, 300V - 70216273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat Ribbon, 24 Conductor, 28AWG, Stranded, PVC, 300V
70216273
Cable, Flat Ribbon, 24 Conductor, 28AWG, Stranded, PVC, 300V 70216273
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number 3580/24SL005-ND 37F3717 70216273
Product Name Flat Ribbon Cables Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire Cable, Flat Ribbon, 24 Conductor, 28AWG, Stranded, PVC, 300V
Product Category Cable Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 24 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details