Alpha Wire Hook-up Wire 3533/7 MC005

Description
3533/7 MULTICLR 100 FT
Request a Quote
Description
3533/7 MULTICLR 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3533/7 MC005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3533/7 MC005
Hook-up Wire 3533/7 MC005
3533/7 MULTICLR 100 FT

3533/7 MULTICLR 100 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 3533/7 MC005
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details