Alpha Wire Hook-up Wire 3530/7 MC005

Description
3530/7 MULTICOLOR 100 FT
Request a Quote
Description
3530/7 MULTICOLOR 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3530/7 MC005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3530/7 MC005
Hook-up Wire 3530/7 MC005
3530/7 MULTICOLOR 100 FT

3530/7 MULTICOLOR 100 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 3530/7 MC005
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details