Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 3 35199/20

Description
Xtra-Guard® 3 - Direct burial—no conduit needed The preferred outdoor cable for direct burial 6 times the water resistance of PVC Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
Datasheet
Description
Xtra-Guard® 3 - Direct burial—no conduit needed The preferred outdoor cable for direct burial 6 times the water resistance of PVC Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 3 - 35199/20 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 3
35199/20
Xtra-Guard® Performance Cable, Xtra-Guard 3 35199/20
Xtra-Guard® 3 - Direct burial—no conduit needed The preferred outdoor cable for direct burial 6 times the water resistance of PVC Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive

Xtra-Guard® 3 - Direct burial—no conduit needed

  • The preferred outdoor cable for direct burial
  • 6 times the water resistance of PVC
  • Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors
  • Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit
  • Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 35199/20
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 3
Cable Jacket Polyethylene
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Standards / Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534034 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details