Xtra-Guard Performance Cable, part number 35160/15, features a 20 AWG tinned copper conductor with a nominal PVC insulation wall of 0.016 inches. The cable assembly consists of 15 components twisted together at a minimum of 2.5 twists per foot, with a core wrap of clear Mylar tape. It includes a shield made of tinned copper braid providing 70% coverage and a drain wire for enhanced protection against electromagnetic interference. The jacket is made of polyethylene, with a wall thickness of 0.032 inches, and is available in various colors including slate, black, and red. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -30 to 80°C. It is suitable for direct burial applications and is resistant to sunlight, moisture, and weathering. The product complies with RoHS directives and does not contain substances of very high concern as per REACH regulations.
Xtra-Guard® 3 - Direct burial—no conduit needed
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 35160/15 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 3 |
| Cable Jacket | Polyethylene |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (7/28) AWG Tinned Copper', '0.038'] |
| Standards / Certifications | CE Marking |