Alpha Wire Multiple Conductor Cables 35110 BK199

Description
CABLE 10 COND 22AWG BLACK 1000'
Request a Quote Datasheet
Description
CABLE 10 COND 22AWG BLACK 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 35110BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
35110BK199-ND
Multiple Conductor Cables 35110BK199-ND
CABLE 10 COND 22AWG BLACK 1000'

CABLE 10 COND 22AWG BLACK 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 35110 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
35110 BK199
Multi-Conductor & Paired Cables 35110 BK199
35110 BLACK BULK FT

35110 BLACK BULK FT

Buy Now
Shld Flex Cable, 10Cond, 22Awg, Per Ft; Cable Shielding Alpha Wire - 10M9969 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 22Awg, Per Ft; Cable Shielding Alpha Wire
10M9969
Shld Flex Cable, 10Cond, 22Awg, Per Ft; Cable Shielding Alpha Wire 10M9969
SHLD FLEX CABLE, 10COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 35110BK199-ND 35110 BK199 10M9969
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 10Cond, 22Awg, Per Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3033/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details