The Alpha Wire Hook-Up Wire, Ribbon part number 3510 features a 22 AWG stranded tinned copper conductor with a nominal insulation wall of 0.016 inches made from PVC. The wire is available in multiple colors, including brown, red, orange, yellow, green, blue, violet, slate, white, and black, allowing for easy identification in applications. This product is rated for a maximum operating temperature of 105°C and a voltage rating of 1000 VRMS. It has a capacitance of 28 pF/ft at 1 kHz and a nominal conductor resistance of 16.2 Ω per 1000 ft at 20°C. The wire is compliant with UL AWM/Style 2555 and military specification MIL-DTL-16878/2 (Type C), making it suitable for various applications requiring reliable performance. The wire is RoHS compliant and meets the requirements of California Proposition 65, ensuring it is free from certain hazardous substances. It is packaged in a continuous length of 100 feet, making it convenient for various project needs.
Alpha Wire offers a variety of ribbon cable that facilitate easier routing and termination, taking up less space than wire harness bundles. These cables are designed to safely carry more current than round harnesses of similar wire gauges and are easy to separate and route within circuit.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 3510 |
| Product Name | Hook-Up Wire, Ribbon |
| Approvals | UL Listing Mark |
| Rated Voltage | 1000 volts |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |
| Wire Insulation | Polyvinyl Chloride |