Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 3 35060/15

Description
Xtra-Guard® 3 - Direct burial—no conduit needed The preferred outdoor cable for direct burial 6 times the water resistance of PVC Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
Description
Xtra-Guard® 3 - Direct burial—no conduit needed The preferred outdoor cable for direct burial 6 times the water resistance of PVC Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 35060/15, features a construction that includes a tinned copper conductor with a gauge of 20 AWG and a nominal PVC insulation wall of 0.016 inches. The cable assembly consists of 15 components twisted together at a minimum of 2.5 twists per foot, with a core wrap of clear Mylar tape. The jacket is made of polyethylene, with a nominal wall thickness of 0.032 inches, and is available in various colors including slate, black, yellow, and red. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -30 to 80¬8C. It has a capacitance of 27 pF/ft at 1 kHz and a nominal conductor DCR of 10.2 Oc per 1000 ft at 20¬8C. The cable is designed for direct burial applications and is resistant to sunlight, making it suitable for outdoor use without the need for conduit. It complies with CE and RoHS directives, ensuring it meets environmental safety standards. Engineers considering this product should note its robust construction and environmental compliance, which may be beneficial for projects requiring durable and reliable cable solutions in outdoor settings.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 35060/15, features a construction that includes a tinned copper conductor with a gauge of 20 AWG and a nominal PVC insulation wall of 0.016 inches. The cable assembly consists of 15 components twisted together at a minimum of 2.5 twists per foot, with a core wrap of clear Mylar tape. The jacket is made of polyethylene, with a nominal wall thickness of 0.032 inches, and is available in various colors including slate, black, yellow, and red. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -30 to 80¬8C. It has a capacitance of 27 pF/ft at 1 kHz and a nominal conductor DCR of 10.2 Oc per 1000 ft at 20¬8C. The cable is designed for direct burial applications and is resistant to sunlight, making it suitable for outdoor use without the need for conduit. It complies with CE and RoHS directives, ensuring it meets environmental safety standards. Engineers considering this product should note its robust construction and environmental compliance, which may be beneficial for projects requiring durable and reliable cable solutions in outdoor settings.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 3 - 35060/15 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 3
35060/15
Xtra-Guard® Performance Cable, Xtra-Guard 3 35060/15
Xtra-Guard® 3 - Direct burial—no conduit needed The preferred outdoor cable for direct burial 6 times the water resistance of PVC Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive

Xtra-Guard® 3 - Direct burial—no conduit needed

  • The preferred outdoor cable for direct burial
  • 6 times the water resistance of PVC
  • Features a specially formulated polyethylene jacket for outstanding service life and ultraviolet light stability in all jacket colors
  • Resistant to the effects of weathering, moisture, and UV aging without the costly use of conduit
  • Supra-Shield® provides exceptional protection against conducted or electrical noise in high- and low- frequency environments where EMI interference is pervasive
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 35060/15
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 3
Cable Jacket Polyethylene
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details