Alpha Wire Multi-Conductor & Paired Cables 3498C SL002

Description
3498C SLATE 500 FT
Request a Quote Datasheet
Description
3498C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3498C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3498C SL002
Multi-Conductor & Paired Cables 3498C SL002
3498C SLATE 500 FT

3498C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 3498CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3498CSL002-ND
Multiple Conductor Cables 3498CSL002-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
3498C Slate 500 Ft Rohs Compliant Alpha Wire - 28B6824 - Newark, An Avnet Company
Chicago, IL, United States
3498C Slate 500 Ft Rohs Compliant Alpha Wire
28B6824
3498C Slate 500 Ft Rohs Compliant Alpha Wire 28B6824
3498C SLATE 500 FT ROHS COMPLIANT: YES

3498C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 8 Pair - Gray - 300V - 500ft - Alpha 3498C SL002 - ALP3498C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 8 Pair - Gray - 300V - 500ft - Alpha 3498C SL002
ALP3498C-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 8 Pair - Gray - 300V - 500ft - Alpha 3498C SL002 ALP3498C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 3498C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3498C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 3498C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3498C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 3498C SL002 3498CSL002-ND 28B6824 ALP3498C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables 3498C Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 8 Pair - Gray - 300V - 500ft - Alpha 3498C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers