The 3492C Slate 500 Ft Alpha Wire is a shielded cable designed for low voltage applications. It features a construction of 28 AWG stranded tinned copper conductors with a polypropylene foam insulation. The cable is cabled together in pairs with a minimum of 12 twists per foot, and it includes an aluminum/Mylar shield with a minimum 25% overlap for enhanced protection against electromagnetic interference. The outer jacket is made of PVC with a nominal thickness of 0.035 inches and is colored slate. This cable is rated for a maximum operating temperature of 80°C and a voltage rating of 300 VRMS. It complies with various standards including UL AWM/STYLE 2919 and CSA International CMG, making it suitable for a range of applications. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. The cable is available in continuous lengths, making it adaptable for different project requirements.
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)
3492C SLATE 500 FT ROHS COMPLIANT: YES
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 3492C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3492C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 3492C SL002 | 3492CSL002-ND | 28B6812 | ALP3492C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | 3492C Slate 500 Ft Rohs Compliant Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 2 Pair - Gray - 300V - 500ft - Alpha 3492C SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polypropylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |