Alpha Wire Multi-Conductor & Paired Cables 3480C SL005

Description
3480C SLATE 100 FT
Request a Quote Datasheet
Description
3480C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3480C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3480C SL005
Multi-Conductor & Paired Cables 3480C SL005
3480C SLATE 100 FT

3480C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 3480CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3480CSL005-ND
Multiple Conductor Cables 3480CSL005-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 1872010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1872010
Twisted Pair & Multicore Data Cable 1872010
Alpha Wire 3480C SL005 Data Cable

Alpha Wire 3480C SL005 Data Cable

Supplier's Site
3480C Slate 100 Ft Rohs Compliant Alpha Wire - 66F2049 - Newark, An Avnet Company
Chicago, IL, United States
3480C Slate 100 Ft Rohs Compliant Alpha Wire
66F2049
3480C Slate 100 Ft Rohs Compliant Alpha Wire 66F2049
3480C SLATE 100 FT ROHS COMPLIANT: YES

3480C SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 10 Pair - Gray - 300V - 100ft - Alpha 3480C SL005 - ALP3480C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 10 Pair - Gray - 300V - 100ft - Alpha 3480C SL005
ALP3480C-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 10 Pair - Gray - 300V - 100ft - Alpha 3480C SL005 ALP3480C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3480C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3480C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3480C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3480C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 3480C SL005 3480CSL005-ND 1872010 66F2049 ALP3480C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Twisted Pair & Multicore Data Cable 3480C Slate 100 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 10 Pair - Gray - 300V - 100ft - Alpha 3480C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Aluminium/mylar tape Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details