Alpha Wire Multi-Conductor & Paired Cables 3480/12C SL005

Description
3480/12C SLATE 100 FT
Request a Quote Datasheet
Description
3480/12C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3480/12C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3480/12C SL005
Multi-Conductor & Paired Cables 3480/12C SL005
3480/12C SLATE 100 FT

3480/12C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 3480/12CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3480/12CSL005-ND
Multiple Conductor Cables 3480/12CSL005-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 66F2046 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
66F2046
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 66F2046
SHIELDED MULTIPAIR CABLE 12.5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12.5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 3480/12C SL005 - ALP3480/12C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 3480/12C SL005
ALP3480/12C-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 3480/12C SL005 ALP3480/12C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3480/12C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3480/12C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 & 28 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.342 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3480/12C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3480/12C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 & 28 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.342 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 3480/12C SL005 3480/12CSL005-ND 66F2046 ALP3480/12C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG & 28 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 3480/12C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details