Alpha Wire Multiple Conductor Cables 3470/25C SL005

Description
25 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A3470/25C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A3470/25C-100-ND
Multiple Conductor Cables A3470/25C-100-ND
25 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3470/25C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3470/25C SL005
Multi-Conductor & Paired Cables 3470/25C SL005
3470/25C SLATE 100 FT

3470/25C SLATE 100 FT

Buy Now
Multiconductor Unshielded Cable, Control, 25, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 92F9377 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 25, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
92F9377
Multiconductor Unshielded Cable, Control, 25, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 92F9377
Multiconductor Unshielded Cable, Control, 25, 28 AWG, 0.089 mm , 7 x 0.127mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Control, 25, 28 AWG, 0.089 mm , 7 x 0.127mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 3470/25C SL005 - ALP3470/25C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 3470/25C SL005
ALP3470/25C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 3470/25C SL005 ALP3470/25C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3470/25C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.312 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 3470/25C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3470/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.312 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number A3470/25C-100-ND 3470/25C SL005 92F9377 ALP3470/25C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Control, 25, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 3470/25C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details