Alpha Wire Multiple Conductor Cables 3468C SL002

Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3468CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3468CSL002-ND
Multiple Conductor Cables 3468CSL002-ND
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3468C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3468C SL002
Multi-Conductor & Paired Cables 3468C SL002
3468C SLATE 500 FT

3468C SLATE 500 FT

Buy Now
Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire - 66F2034 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
66F2034
Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire 66F2034
Multiconductor Unshielded Cable, Control, 8, 28 AWG, 0.089 mm , 7 x 0.127mm, 500 ft, 152.4 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Control, 8, 28 AWG, 0.089 mm , 7 x 0.127mm, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 3468C SL002 - ALP3468C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 3468C SL002
ALP3468C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 3468C SL002 ALP3468C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3468C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3468C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3468C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3468C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 3468CSL002-ND 3468C SL002 66F2034 ALP3468C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 3468C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers