Alpha Wire Multi-Conductor & Paired Cables 3468C SL001

Description
3468C SLATE 1000 FT
Request a Quote Datasheet
Description
3468C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3468C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3468C SL001
Multi-Conductor & Paired Cables 3468C SL001
3468C SLATE 1000 FT

3468C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 3468CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3468CSL001-ND
Multiple Conductor Cables 3468CSL001-ND
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 3468C SL001 - ALP3468C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 3468C SL001
ALP3468C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 3468C SL001 ALP3468C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 3468C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3468C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 3468C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3468C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 28B6800 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
28B6800
Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 28B6800
Multiconductor Unshielded Cable, Control, 8, 28 AWG, 0.089 mm , 7 x 0.127mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Control, 8, 28 AWG, 0.089 mm , 7 x 0.127mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3468C SL001 3468CSL001-ND ALP3468C-SL001 28B6800
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 3468C SL001 Multiconductor Unshielded Cable, Control, 8, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details