Alpha Wire Multi-Conductor & Paired Cables 3466C SL002

Description
3466C SLATE 500 FT
Request a Quote Datasheet
Description
3466C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3466C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3466C SL002
Multi-Conductor & Paired Cables 3466C SL002
3466C SLATE 500 FT

3466C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 3466CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3466CSL002-ND
Multiple Conductor Cables 3466CSL002-ND
6 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 3466C SL002 - ALP3466C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 3466C SL002
ALP3466C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 3466C SL002 ALP3466C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3466C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3466C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 3466C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3466C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 92F9373 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire
92F9373
Shielded Multiconductor Cable, 6 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire 92F9373
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 28AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 28AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3466C SL002 3466CSL002-ND ALP3466C-SL002 92F9373
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 3466C SL002 Shielded Multiconductor Cable, 6 Conductor, 28Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349899 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers