Alpha Wire Multiple Conductor Cables 3463 SL001

Description
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3463SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3463SL001-ND
Multiple Conductor Cables 3463SL001-ND
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3463 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3463 SL001
Multi-Conductor & Paired Cables 3463 SL001
3463 SLATE 1000 FT

3463 SLATE 1000 FT

Buy Now
Multiconductor Unshielded Cable, Control, 3, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 28B6796 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 3, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
28B6796
Multiconductor Unshielded Cable, Control, 3, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 28B6796
Multiconductor Unshielded Cable, Control, 3, 28 AWG, 0.089 mm , 7 x 0.127mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Control, 3, 28 AWG, 0.089 mm , 7 x 0.127mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 3463 SL001 - ALP3463-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 3463 SL001
ALP3463-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 3463 SL001 ALP3463-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 3463 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3463 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.171 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 3463 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3463 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.171 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 3463SL001-ND 3463 SL001 28B6796 ALP3463-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Control, 3, 28 Awg, 0.089 Mm , 7 X 0.127Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 28 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 3463 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/408-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details