Alpha Wire Multiple Conductor Cables 3444 SL005

Description
4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3444SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3444SL005-ND
Multiple Conductor Cables 3444SL005-ND
4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3444 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3444 SL005
Multi-Conductor & Paired Cables 3444 SL005
3444 SLATE 100 FT

3444 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 4 Conductor - Gray - 1000V - 100ft - Alpha 3444 SL005 - ALP3444-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 4 Conductor - Gray - 1000V - 100ft - Alpha 3444 SL005
ALP3444-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 4 Conductor - Gray - 1000V - 100ft - Alpha 3444 SL005 ALP3444-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3444 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3444 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3444 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3444 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 92F6874 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
92F6874
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 92F6874
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3444SL005-ND 3444 SL005 ALP3444-SL005 92F6874
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 4 Conductor - Gray - 1000V - 100ft - Alpha 3444 SL005 Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NZ1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details