Alpha Wire Multi-Conductor & Paired Cables 3412 SL001

Description
3412 SLATE 1000 FT
Request a Quote Datasheet
Description
3412 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3412 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3412 SL001
Multi-Conductor & Paired Cables 3412 SL001
3412 SLATE 1000 FT

3412 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-3412SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-3412SL001-ND
Multiple Conductor Cables 216-3412SL001-ND
12 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire - 02F9773 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire
02F9773
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire 02F9773
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 12 Conductor - Gray - 1000V - 1000ft - Alpha 3412 SL001 - ALP3412-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 12 Conductor - Gray - 1000V - 1000ft - Alpha 3412 SL001
ALP3412-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 12 Conductor - Gray - 1000V - 1000ft - Alpha 3412 SL001 ALP3412-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3412 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3412 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.442 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 1000ft, 3412 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3412 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.442 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 3412 SL001 216-3412SL001-ND 02F9773 ALP3412-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 1Kv; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 12 Conductor - Gray - 1000V - 1000ft - Alpha 3412 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/305-100 - WAGO
Specs
Application Instrumentation and Control
View Details