Alpha Wire Multiple Conductor Cables 3405 SL005

Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3405SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3405SL005-ND
Multiple Conductor Cables 3405SL005-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3405 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3405 SL005
Multi-Conductor & Paired Cables 3405 SL005
3405 SLATE 100 FT

3405 SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 85K9790 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
85K9790
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 85K9790
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 5 Conductor - Gray - 1000V - 100ft - Alpha 3405 SL005 - ALP3405-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 5 Conductor - Gray - 1000V - 100ft - Alpha 3405 SL005
ALP3405-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 5 Conductor - Gray - 1000V - 100ft - Alpha 3405 SL005 ALP3405-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3405 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3405 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.303 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 1000V, Gray, 100ft, 3405 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3405 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.303 VOLTAGE : 1000V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 3405SL005-ND 3405 SL005 85K9790 ALP3405-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 5 Conductor - Gray - 1000V - 100ft - Alpha 3405 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details