Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Orange, 1000ft, 33201 OR001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 33201 OR001 | ALP33201-OR001 |
| Product Name | Hook-up Wire | 33201 OR001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Orange - 1000ft |
| Approvals | UL VW-1 | |
| Rated Voltage | 250 volts | |
| Nominal Diameter | 0.0190 inch (0.4826 mm) | |
| Rated Temperature | -60 to 200 C (-76 to 392 F) |