Alpha Wire Hook-up Wire 33201 BL001

Description
33201 Blue 1000 FT
Request a Quote
Description
33201 Blue 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 33201 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
33201 BL001
Hook-up Wire 33201 BL001
33201 Blue 1000 FT

33201 Blue 1000 FT

Buy Now
33201 BL001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 1000ft - ALP33201-BL001 - Lapp Tannehill
Savage, MN, United States
33201 BL001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 1000ft
ALP33201-BL001
33201 BL001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 1000ft ALP33201-BL001
Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Blue, 1000ft, 33201 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET

Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Blue, 1000ft, 33201 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 33201 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.019 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : UL VW-1 MIL-SPEC : MIL-W-16878/6 Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 33201 BL001 ALP33201-BL001
Product Name Hook-up Wire 33201 BL001 - Alpha Wire - PTFE Wire - MIL-W-16878/6 Type ET - 32 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 1000ft
Approvals UL VW-1
Rated Voltage 250 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 120535-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details