Alpha Wire Multi-Conductor & Paired Cables 3304 SL001

Description
3304 SLATE 1000 FT
Request a Quote Datasheet
Description
3304 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3304 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3304 SL001
Multi-Conductor & Paired Cables 3304 SL001
3304 SLATE 1000 FT

3304 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - A3304-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A3304-1000-ND
Multiple Conductor Cables A3304-1000-ND
4 Conductor Multi-Conductor Cable Slate 28 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 28 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Control Cable - 2984102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2984102
Control Cable 2984102
Alpha Wire 3304 SL001 Control Cable

Alpha Wire 3304 SL001 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3304 SL001 - ALP3304-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3304 SL001
ALP3304-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3304 SL001 ALP3304-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 1000ft, 3304 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3304 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.134 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 1000ft, 3304 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3304 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.134 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F8128 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F8128
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F8128
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3304 SL001 A3304-1000-ND 2984102 ALP3304-SL001 02F8128
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3304 SL001 Shielded Multiconductor Cable, 4 Conductor, 28Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details