Alpha Wire Hook-up Wire 3254 YL005

Description
3254 Yellow 100 FT
Request a Quote
Description
3254 Yellow 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3254 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3254 YL005
Hook-up Wire 3254 YL005
3254 Yellow 100 FT

3254 Yellow 100 FT

Buy Now
3254 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft - ALP3254-YL005 - Lapp Tannehill
Savage, MN, United States
3254 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
ALP3254-YL005
3254 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft ALP3254-YL005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 3254 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 3254 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3254 YL005 ALP3254-YL005
Product Name Hook-up Wire 3254 YL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Miniature Electrode Wire - AS 765-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details