Alpha Wire Hook-up Wire 3254 WH005

Description
3254 WHITE 100 FT
Request a Quote
Description
3254 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3254 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3254 WH005
Hook-up Wire 3254 WH005
3254 WHITE 100 FT

3254 WHITE 100 FT

Buy Now
3254 WH005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - White - 100ft - ALP3254-WH005 - Lapp Tannehill
Savage, MN, United States
3254 WH005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - White - 100ft
ALP3254-WH005
3254 WH005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - White - 100ft ALP3254-WH005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 3254 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 3254 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3254 WH005 ALP3254-WH005
Product Name Hook-up Wire 3254 WH005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details