Alpha Wire Hook-up Wire 3254 OR005

Description
3254 ORANGE 100 FT
Request a Quote
Description
3254 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3254 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3254 OR005
Hook-up Wire 3254 OR005
3254 ORANGE 100 FT

3254 ORANGE 100 FT

Buy Now
3254 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft - ALP3254-OR005 - Lapp Tannehill
Savage, MN, United States
3254 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft
ALP3254-OR005
3254 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft ALP3254-OR005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3254 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3254 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3254 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3254 OR005 ALP3254-OR005
Product Name Hook-up Wire 3254 OR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 7/24 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 172013-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details