Alpha Wire Hook Up Wire 3253 RD005

Description
Alpha Wire 3253 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3253 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 332354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
332354
Hook Up Wire 332354
Alpha Wire 3253 RD005 Hook Up Wire

Alpha Wire 3253 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3253 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3253 RD005
Hook-up Wire 3253 RD005
3253 RED 100 FT

3253 RED 100 FT

Buy Now
3253 RD005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Red - 100ft - ALP3253-RD005 - Lapp Tannehill
Savage, MN, United States
3253 RD005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Red - 100ft
ALP3253-RD005
3253 RD005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Red - 100ft ALP3253-RD005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 3253 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3253 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 3253 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3253 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 332354 3253 RD005 ALP3253-RD005
Product Name Hook Up Wire Hook-up Wire 3253 RD005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Red - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Nominal Diameter 0.0681 inch (1.73 mm) 0.0680 inch (1.73 mm)
Wire Conductor Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 7/0.40 mm
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details