Alpha Wire 3251 WH001 Hook Up Wire
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3251 WH001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3251 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3251 WH001 | 289365 | ALP3251-WH001 |
| Product Name | Hook-up Wire | Hook Up Wire | 3251 WH001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft |
| Rated Temperature | 80 C (176 F) | -10 to 80 C (14 to 176 F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | |
| North American | 22 AWG | 22 AWG | |
| Stranding Type | 7 |