The Shielded Multiconductor Cable, part number 3223, features four conductors made of 22 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from PVC, with an additional nylon layer of 0.003 inches. It is constructed with a TC braid shield providing a minimum of 90% coverage, which enhances its resistance to electromagnetic interference. The cable jacket is made of PVC with a nominal thickness of 0.019 inches and is colored slate. It is compliant with military specifications MIL-W-16878/Type B/N and meets CE and RoHS directives, ensuring it is free from hazardous substances. The operating temperature range is from -55°C to 105°C, and the cable can withstand a maximum pull tension of 28 lbs. This product is packaged in a continuous length of 500 feet, making it suitable for various applications requiring reliable and shielded electrical connections.
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3223 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3223 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.203 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 3223SL002-ND | 3223 SL002 | ALP3223-SL002 | 92F6893 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 600V - 500ft - Alpha 3223 SL002 | Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |