Alpha Wire Multi-Conductor & Paired Cables 3213 SL002

Description
3213 SLATE 500 FT
Request a Quote Datasheet
Description
3213 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3213 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3213 SL002
Multi-Conductor & Paired Cables 3213 SL002
3213 SLATE 500 FT

3213 SLATE 500 FT

Buy Now
Control Cable - 2775668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775668
Control Cable 2775668
Alpha Wire 3213 SL002 Control Cable

Alpha Wire 3213 SL002 Control Cable

Supplier's Site
Multiple Conductor Cables - 3213SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3213SL002-ND
Multiple Conductor Cables 3213SL002-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 600V - 500ft - Alpha 3213 SL002 - ALP3213-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 600V - 500ft - Alpha 3213 SL002
ALP3213-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 600V - 500ft - Alpha 3213 SL002 ALP3213-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3213 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3213 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.182 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3213 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3213 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.182 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F8954 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F8954
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F8954
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3213 SL002 2775668 3213SL002-ND ALP3213-SL002 02F8954
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - Gray - 600V - 500ft - Alpha 3213 SL002 Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Coaxial Cables (RF) - 461-1201-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application RF
Cable Type Coaxial
Connector Type BNC
View Details
2 suppliers