Alpha Wire Hook-up Wire 3138133 TN005

Description
3138133 TAN 100 FT
Request a Quote
Description
3138133 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3138133 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3138133 TN005
Hook-up Wire 3138133 TN005
3138133 TAN 100 FT

3138133 TAN 100 FT

Buy Now
3138133 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3138133-TN005 - Lapp Tannehill
Savage, MN, United States
3138133 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3138133-TN005
3138133 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3138133-TN005
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 8 AWG, 133/29 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3138133 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3138133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.202 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 8 AWG, 133/29 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3138133 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3138133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.202 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3138133 TN005 ALP3138133-TN005
Product Name Hook-up Wire 3138133 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.2020 inch (5.13 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details