Alpha Wire Hook-up Wire 3136133 TN001

Description
3136133 Tan 1000 FT
Request a Quote
Description
3136133 Tan 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3136133 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3136133 TN001
Hook-up Wire 3136133 TN001
3136133 Tan 1000 FT

3136133 Tan 1000 FT

Buy Now
3136133 TN001 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 1000ft - ALP3136133-TN001 - Lapp Tannehill
Savage, MN, United States
3136133 TN001 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 1000ft
ALP3136133-TN001
3136133 TN001 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 1000ft ALP3136133-TN001
Alpha Wire's UL 5196, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 600V, Tan, 1000ft, 3136133 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3136133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5196 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.315 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5196, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 600V, Tan, 1000ft, 3136133 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3136133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5196 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.315 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3136133 TN001 ALP3136133-TN001
Product Name Hook-up Wire 3136133 TN001 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details