Alpha Wire Hook-up Wire 3131626 TN002

Description
3131626 TAN 500 FT
Request a Quote
Description
3131626 TAN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131626 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131626 TN002
Hook-up Wire 3131626 TN002
3131626 TAN 500 FT

3131626 TAN 500 FT

Buy Now
3131626 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3131626-TN002 - Lapp Tannehill
Savage, MN, United States
3131626 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3131626-TN002
3131626 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3131626-TN002
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3131626 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131626 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3131626 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131626 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131626 TN002 ALP3131626-TN002
Product Name Hook-up Wire 3131626 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 188351-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details