Alpha Wire Hook-up Wire 3131626 TN001

Description
3131626 TAN 1000 FT
Request a Quote
Description
3131626 TAN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131626 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131626 TN001
Hook-up Wire 3131626 TN001
3131626 TAN 1000 FT

3131626 TAN 1000 FT

Buy Now
3131626 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3131626-TN001 - Lapp Tannehill
Savage, MN, United States
3131626 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3131626-TN001
3131626 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3131626-TN001
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131626 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131626 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131626 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131626 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131626 TN001 ALP3131626-TN001
Product Name Hook-up Wire 3131626 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1826453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details