Alpha Wire Hook-up Wire 3116133 TN001

Description
3116133 Tan 1000 FT
Request a Quote
Description
3116133 Tan 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3116133 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3116133 TN001
Hook-up Wire 3116133 TN001
3116133 Tan 1000 FT

3116133 Tan 1000 FT

Buy Now
3116133 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3116133-TN001 - Lapp Tannehill
Savage, MN, United States
3116133 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3116133-TN001
3116133 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3116133-TN001
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 6 AWG, 133/27 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3116133 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3116133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.305 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 6 AWG, 133/27 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3116133 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3116133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.305 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3116133 TN001 ALP3116133-TN001
Product Name Hook-up Wire 3116133 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3050 inch (7.75 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 041849-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details