Alpha Wire Hook-up Wire 3114133 TN002

Description
3114133 Tan 500 FT
Request a Quote
Description
3114133 Tan 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3114133 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3114133 TN002
Hook-up Wire 3114133 TN002
3114133 Tan 500 FT

3114133 Tan 500 FT

Buy Now
3114133 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3114133-TN002 - Lapp Tannehill
Savage, MN, United States
3114133 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3114133-TN002
3114133 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3114133-TN002
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 4 AWG, 133/25 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3114133 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3114133 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.361 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 4 AWG, 133/25 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3114133 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3114133 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.361 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3114133 TN002 ALP3114133-TN002
Product Name Hook-up Wire 3114133 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3610 inch (9.17 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 767-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details