Alpha Wire Hook-up Wire 3112010 TN005

Description
3112010 Tan 100 FT
Request a Quote
Description
3112010 Tan 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3112010 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3112010 TN005
Hook-up Wire 3112010 TN005
3112010 Tan 100 FT

3112010 Tan 100 FT

Buy Now
Hook Up Wire - 2769680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769680
Hook Up Wire 2769680
Alpha Wire 3112010 TN005 Hook Up Wire

Alpha Wire 3112010 TN005 Hook Up Wire

Supplier's Site
3112010 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3112010-TN005 - Lapp Tannehill
Savage, MN, United States
3112010 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3112010-TN005
3112010 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3112010-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 20 AWG, 10/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3112010 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3112010 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 20 AWG, 10/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3112010 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3112010 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3112010 TN005 2769680 ALP3112010-TN005
Product Name Hook-up Wire Hook Up Wire 3112010 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Rated Temperature 538 C (1000 F) -55 to 538 C (-67 to 1000 F)
North American 20 AWG 20 AWG
Stranding Type 10
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 035059-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details