Alpha Wire Hook-up Wire 3111816 TN001

Description
3111816 Tan 1000 FT
Request a Quote
Description
3111816 Tan 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3111816 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111816 TN001
Hook-up Wire 3111816 TN001
3111816 Tan 1000 FT

3111816 Tan 1000 FT

Buy Now
3111816 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3111816-TN001 - Lapp Tannehill
Savage, MN, United States
3111816 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3111816-TN001
3111816 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3111816-TN001
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3111816 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111816 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3111816 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111816 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3111816 TN001 ALP3111816-TN001
Product Name Hook-up Wire 3111816 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details