Alpha Wire Hook Up Wire 3111441 TN005

Description
Alpha Wire 3111441 TN005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3111441 TN005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2769679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769679
Hook Up Wire 2769679
Alpha Wire 3111441 TN005 Hook Up Wire

Alpha Wire 3111441 TN005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3111441 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111441 TN005
Hook-up Wire 3111441 TN005
3111441 TAN 100 FT

3111441 TAN 100 FT

Buy Now
3111441 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 14 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3111441-TN005 - Lapp Tannehill
Savage, MN, United States
3111441 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 14 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3111441-TN005
3111441 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 14 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3111441-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 14 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111441 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111441 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.161 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 14 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111441 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111441 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.161 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2769679 3111441 TN005 ALP3111441-TN005
Product Name Hook Up Wire Hook-up Wire 3111441 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 14 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Rated Temperature 538 C (1000 F) -55 to 538 C (-67 to 1000 F)
North American 14 AWG 14 AWG
Stranding Type 41
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details