The Hook Up Wire is a 1000-foot length of 10 AWG copper wire with a blue PVC jacket. It is designed for a variety of electrical applications and is compliant with multiple industry standards, including UL AWM/Style 1015 and CSA AWM I A/B, with a voltage rating of 600 VRMS. The wire can operate within a temperature range of -40°C to 105°C and has a maximum pull tension of 82 lbs. The conductor has a nominal direct current resistance of 1.08 Ω per 1000 feet at 20°C. This product is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.
HOOK UP WIRE, 1000FT, 10AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:Yes RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 66F2019 |
| Product Name | Hook Up Wire, 1000Ft, 10Awg Copper, Blue; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |