Alpha Wire Hook Up Wire 3081 BK005

Description
Alpha Wire 3081 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3081 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425643
Hook Up Wire 8425643
Alpha Wire 3081 BK005 Hook Up Wire

Alpha Wire 3081 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3081 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3081 BK005
Hook-up Wire 3081 BK005
100' BLACK HOOK-UP WIRE

100' BLACK HOOK-UP WIRE

Buy Now
Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; - 70136081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V;
70136081
Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; 70136081
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site
3081 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP3081-BK005 - Lapp Tannehill
Savage, MN, United States
3081 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP3081-BK005
3081 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP3081-BK005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 3081 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 BK005 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 3081 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 BK005 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425643 3081 BK005 70136081 ALP3081-BK005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; 3081 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
Nominal Diameter 0.1839 inch (4.67 mm) 0.1840 inch (4.67 mm)
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Rated Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details