Alpha Wire Hook-up Wire 3080 YL005

Description
3080 YELLOW 100 FT
Request a Quote
Description
3080 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3080 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3080 YL005
Hook-up Wire 3080 YL005
3080 YELLOW 100 FT

3080 YELLOW 100 FT

Buy Now
Hook Up Wire - 8425634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425634
Hook Up Wire 8425634
Alpha Wire 3080 YL005 Hook Up Wire

Alpha Wire 3080 YL005 Hook Up Wire

Supplier's Site
3080 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft - ALP3080-YL005 - Lapp Tannehill
Savage, MN, United States
3080 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
ALP3080-YL005
3080 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft ALP3080-YL005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 3080 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3080 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 3080 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3080 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3080 YL005 8425634 ALP3080-YL005
Product Name Hook-up Wire Hook Up Wire 3080 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1230, ce:eu low voltage directive 2006/95/ec, csa international tew-105, ft1, mtw, tw, ul awm/style 1015, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1571 inch (3.99 mm) 0.1570 inch (3.99 mm)
Wire Conductor Copper Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441469 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details