Alpha Wire 3079 GY001 Hook Up Wire
0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 1000ft, 3079 GY001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3079 GY001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105
| RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8425561 | 3079 GY001 | 70136035 | ALP3079-GY001 |
| Product Name | Hook Up Wire | Hook-up Wire | Hook-up Wire, 14AWG; 41/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe | 3079 GY001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 1000ft |
| Nominal Diameter | 0.1382 inch (3.51 mm) | 0.1380 inch (3.51 mm) | ||
| International | 2.1 mm² (0.0033 in²) | |||
| Stranding Type | 41/0.25 mm | |||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 | ||
| Rated Voltage | 600 volts | 600 volts |