Alpha Wire Single Conductor Cables (Hook-Up Wire) 3079 BR005

Description
HOOK-UP STRND 14AWG BROWN 100'
Datasheet
Description
HOOK-UP STRND 14AWG BROWN 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3079 BR005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3079 BR005
Single Conductor Cables (Hook-Up Wire) 3079 BR005
HOOK-UP STRND 14AWG BROWN 100'

HOOK-UP STRND 14AWG BROWN 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 14Awg, Copper, Brown, 600V; Jacket Material Alpha Wire - 02F8460 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Brown, 600V; Jacket Material Alpha Wire
02F8460
Hook Up Wire, 100Ft, 14Awg, Copper, Brown, 600V; Jacket Material Alpha Wire 02F8460
HOOK UP WIRE, 100FT, 14AWG, COPPER, BROWN, 600V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, BROWN, 600V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3079 BR005 02F8460
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 14Awg, Copper, Brown, 600V; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers