Alpha Wire 3077 GY001 Hook Up Wire
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 1000ft, 3077 GY001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 GY001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105
0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8425494 | 3077 GY001 | ALP3077-GY001 | 70136033 |
| Product Name | Hook Up Wire | Hook-up Wire | 3077 GY001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 1000ft | Wire, Hook-up; 16AWG; 26/30 strand; -20to 105degC PVC Ins; Green/Yellow Stripe |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1230, ce:eu low voltage directive 2006/95/ec, csa international, ft1, mtw, tew-105, ul awm/style 1015, vw-1 | CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | |
| Nominal Diameter | 0.1240 inch (3.15 mm) | 0.1240 inch (3.15 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 1.3 mm² (0.0020 in²) | |||
| Stranding Type | 26/0.25 mm |