Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 3075 YL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 3075 YL001 | ALP3075-YL001 |
| Product Name | Hook-up Wire | 3075 YL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.1110 inch (2.82 mm) | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |