Alpha Wire Hook-up Wire 3073 SL005

Description
3073 SLATE 100 FT
Request a Quote
Description
3073 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3073 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3073 SL005
Hook-up Wire 3073 SL005
3073 SLATE 100 FT

3073 SLATE 100 FT

Buy Now
3073 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP3073-SL005 - Lapp Tannehill
Savage, MN, United States
3073 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP3073-SL005
3073 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP3073-SL005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 3073 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3073 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.101 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 3073 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3073 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.101 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3073 SL005 ALP3073-SL005
Product Name Hook-up Wire 3073 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1010 inch (2.57 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details