Alpha Wire 3071 OR005 Hook Up Wire
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 100ft, 3071 OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 290052 | 3071 OR005 | ALP3071-OR005 |
| Product Name | Hook Up Wire | Hook-up Wire | 3071 OR005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft |
| Rated Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | |
| North American | 22 AWG | 22 AWG | |
| Stranding Type | 7 |